The 229LBB035M2EF is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 22,000 µF, a maximum ESR of 5.41 mΩ at 120 Hz and +20°C, and a maximum ripple current of 5.41 A at 120 Hz and +85°C. It has a dimensions of 35 mm diameter by 40 mm length and operates within a temperature range of -40°C to +85°C. The capacitor meets a load life specification of 3000 hours at 85°C with rated voltage and ripple current applied, with capacitance change less than 20% and dissipation factor under 200% of the maximum specified value. The case style is designed for snap-in mounting, with lead configuration compliant with Code G terminal style.
CAP ALUM 22000UF 20% 35V SNAP
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 229LBB035M2EF | 229LBB035M2EF |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) |