The 229LBA025M2EE is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 V DC, capacitance of 22,000 µF, and a maximum RMS ripple current of 5.73 A at 120 Hz and 85°C. It has a maximum ESR of 33.91 mΩ, dimensions of 35 mm diameter by 35 mm height, and operates over a temperature range of -25°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C, and it meets a 2,000-hour load life specification at 85°C with rated voltage and ripple current applied.
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 33.91mOhm @ 120Hz 2000 Hrs @ 85°C
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 22000µF 25V
CAP ALUM 22000UF 20% 25V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 229LBA025M2EE | 229LBA025M2EE-ND | 2002-229LBA025M2EE | 229LBA025M2EE |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |