The 228TMA010M is a 10 VDC aluminum electrolytic capacitor with a capacitance of 2200 µF, designed for extended life applications up to 105°C. It has a maximum RMS ripple current of 780 mA at 120 Hz and +20°C, and an ESR of 0.211 Ω at 120 Hz and +20°C. The capacitor is mounted in a radial package with dimensions of 13 mm in diameter and 26 mm in length. It operates within a temperature range of -40°C to +105°C and meets a 2000-hour load life specification at rated voltage and ripple current. The capacitance tolerance is +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 2200µF 10V
2200µF 10V Aluminum Electrolytic Capacitors Axial, Can 211mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 2200UF 20% 10V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 228TMA010M | 2002-228TMA010M | 228TMA010M-ND | 228TMA010M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |