Cornell Dubilier Aluminum Electrolytic Capacitors 228RZM050M

Description
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 121mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 121mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 228RZM050M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
228RZM050M-ND
Aluminum Electrolytic Capacitors 228RZM050M-ND
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 121mOhm @ 120Hz 3000 Hrs @ 105°C

2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 121mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-228RZM050M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-228RZM050M
Aluminum Electrolytic Capacitors 2002-228RZM050M
105°C High Frequency Radial Lead Aluminum B142Electrolytic Capacitors 2200µF 50V

105°C High Frequency Radial Lead Aluminum B142Electrolytic Capacitors 2200µF 50V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228RZM050M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
228RZM050M
Capacitors - Aluminum Electrolytic Capacitors 228RZM050M
CAP ALUM 2200UF 20% 50V RADIAL

CAP ALUM 2200UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 228RZM050M-ND 2002-228RZM050M 228RZM050M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose High Frequency General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1713202 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers