Cornell Dubilier Aluminum Electrolytic Capacitors 228RZM010M1320

Description
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 196mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 196mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 228RZM010M1320-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
228RZM010M1320-ND
Aluminum Electrolytic Capacitors 228RZM010M1320-ND
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 196mOhm @ 120Hz 3000 Hrs @ 105°C

2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 196mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228RZM010M1320 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
228RZM010M1320
Capacitors - Aluminum Electrolytic Capacitors 228RZM010M1320
CAP ALUM 2200UF 20% 10V RADIAL

CAP ALUM 2200UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 228RZM010M1320-ND 228RZM010M1320
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details