Cornell Dubilier Aluminum Electrolytic Capacitors 228LBB200M2EH

Description
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 2200µF 200V
Request a Quote Datasheet
Description
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 2200µF 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-228LBB200M2EH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-228LBB200M2EH
Aluminum Electrolytic Capacitors 2002-228LBB200M2EH
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 2200µF 200V

85 ºC Snap-Mount Aluminum Electrolytic Capacitors 2200µF 200V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 228LBB200M2EH-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
228LBB200M2EH-ND
Aluminum Electrolytic Capacitors 228LBB200M2EH-ND
2200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 113.04mOhm @ 120Hz 3000 Hrs @ 85°C

2200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 113.04mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228LBB200M2EH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
228LBB200M2EH
Capacitors - Aluminum Electrolytic Capacitors 228LBB200M2EH
CAP ALUM 2200UF 20% 200V SNAP

CAP ALUM 2200UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-228LBB200M2EH 228LBB200M2EH-ND 228LBB200M2EH
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF
WVDC 200 volts 200 volts
Packing Method Tray; Tray Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers