Cornell Dubilier Aluminum Electrolytic Capacitors 228KXM050M

Description
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 2200µF 50V
Request a Quote Datasheet
Description
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 2200µF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-228KXM050M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-228KXM050M
Aluminum Electrolytic Capacitors 2002-228KXM050M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 2200µF 50V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 2200µF 50V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1336724-228KXM050M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1336724-228KXM050M
Capacitors - Aluminum Electrolytic Capacitors 1336724-228KXM050M
Win Source Part Number: 1336724-228KXM050M Category: Capacitors - Aluminum Electrolytic Capacitors Series: KXM Package: Bulk Size / Dimension: 0.709" Dia (18.00mm) Applications: General Purpose Height - Seated (Max): 1.457" (37.00mm) Standard Package: 100 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.295" (7.50mm) Impedance: 55 mOhms ESR (Equivalent Series Resistance): 105.5mOhm @ 120Hz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier / Illinois Capacitor Ripple Current @ Low Frequency: 2.768 A @ 120 Hz Ripple Current @ High Frequency: 3.69 A @ 100 kHz California Prop 65: Warning Information

Win Source Part Number: 1336724-228KXM050M
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: KXM
Package: Bulk
Size / Dimension: 0.709" Dia (18.00mm)
Applications: General Purpose
Height - Seated (Max): 1.457" (37.00mm)
Standard Package: 100
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.295" (7.50mm)
Impedance: 55 mOhms
ESR (Equivalent Series Resistance): 105.5mOhm @ 120Hz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier / Illinois Capacitor
Ripple Current @ Low Frequency: 2.768 A @ 120 Hz
Ripple Current @ High Frequency: 3.69 A @ 100 kHz
California Prop 65: Warning Information

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1572-1713-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1713-ND
Aluminum Electrolytic Capacitors 1572-1713-ND
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 105.5mOhm @ 120Hz 5000 Hrs @ 105°C

2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 105.5mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228KXM050M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
228KXM050M
Capacitors - Aluminum Electrolytic Capacitors 228KXM050M
CAP ALUM 2200UF 20% 50V RADIAL

CAP ALUM 2200UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-228KXM050M 1336724-228KXM050M 1572-1713-ND 228KXM050M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details