Cornell Dubilier Aluminum Electrolytic 228CKS6R3M

Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 900 mA @ 120 Hz, 85°C ESR: 211 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 900 mA @ 120 Hz, 85°C ESR: 211 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 228CKS6R3M is a 2,200 µF aluminum electrolytic capacitor rated for 6.3 VDC, with a maximum ESR of 0.211 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 900 mA at 120 Hz and 85°C. It has a diameter of 10 mm and a length of 16 mm. The capacitor operates over a temperature range of -40°C to +85°C and is rated for 2,000 hours of load life at 85°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

The 228CKS6R3M is a 2,200 µF aluminum electrolytic capacitor rated for 6.3 VDC, with a maximum ESR of 0.211 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 900 mA at 120 Hz and 85°C. It has a diameter of 10 mm and a length of 16 mm. The capacitor operates over a temperature range of -40°C to +85°C and is rated for 2,000 hours of load life at 85°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 228CKS6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
228CKS6R3M
Aluminum Electrolytic 228CKS6R3M
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 900 mA @ 120 Hz, 85°C ESR: 211 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 2,200 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 900 mA @ 120 Hz, 85°C
  • ESR: 211 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 16mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-228CKS6R3M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-228CKS6R3M
Aluminum Electrolytic Capacitors 2002-228CKS6R3M
Radial Lead Aluminum Electrolytic Capacitors 2200µF 6.3V

Radial Lead Aluminum Electrolytic Capacitors 2200µF 6.3V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 228CKS6R3M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
228CKS6R3M-ND
Aluminum Electrolytic Capacitors 228CKS6R3M-ND
2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 211mOhm @ 120Hz 2000 Hrs @ 85°C

2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 211mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228CKS6R3M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
228CKS6R3M
Capacitors - Aluminum Electrolytic Capacitors 228CKS6R3M
CAP ALUM 2200UF 20% 6.3V RADIAL

CAP ALUM 2200UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 228CKS6R3M 2002-228CKS6R3M 228CKS6R3M-ND 228CKS6R3M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details