The 228BPS6R3M is a bi-polar aluminum electrolytic capacitor rated for 6.3 VDC, with a capacitance of 2200 µF, a maximum ESR of 0.211 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 1160 mA. It is housed in a radial leaded package measuring 12.5 mm in diameter and 25 mm in length. The capacitor operates within a temperature range of -40°C to +85°C and meets a 2000-hour load life test at 85°C with rated voltage reversed every 250 hours, maintaining capacitance change within ±20% of initial values and dissipation factor below 200% of the maximum specified limit.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 228BPS6R3M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |