Cornell Dubilier Aluminum Electrolytic Capacitors 227TXK250M

Description
220µF 250V Aluminum Electrolytic Capacitors Radial, Can 1.1304Ohm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 250V Aluminum Electrolytic Capacitors Radial, Can 1.1304Ohm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 227TXK250M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
227TXK250M-ND
Aluminum Electrolytic Capacitors 227TXK250M-ND
220µF 250V Aluminum Electrolytic Capacitors Radial, Can 1.1304Ohm @ 120Hz 5000 Hrs @ 105°C

220µF 250V Aluminum Electrolytic Capacitors Radial, Can 1.1304Ohm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-227TXK250M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227TXK250M
Aluminum Electrolytic Capacitors 2002-227TXK250M
Aluminum Electrolytic Capacitors, +105 °C Long Life, Radial Lead 220µF 250V

Aluminum Electrolytic Capacitors, +105 °C Long Life, Radial Lead 220µF 250V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 227TXK250M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
227TXK250M
Capacitors - Aluminum Electrolytic Capacitors 227TXK250M
CAP ALUM 220UF 20% 250V RADIAL

CAP ALUM 220UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 227TXK250M-ND 2002-227TXK250M 227TXK250M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) 105 C (221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers