Cornell Dubilier Aluminum Electrolytic 227TMA200M

Description
Axial Leaded
Request a Quote
Description
Axial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a 200 VDC working voltage, 220 µF capacitance, and a maximum RMS ripple current of 510 mA at 120 Hz and 105°C. It has an ESR of 1.507 Ω at 120 Hz and +20°C, and dimensions of 22 mm diameter by 41 mm length. Operating temperature range is -40°C to +105°C. Designed for extended life with a 2000-hour load life test at rated voltage and ripple current. Package is axial leaded.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a 200 VDC working voltage, 220 µF capacitance, and a maximum RMS ripple current of 510 mA at 120 Hz and 105°C. It has an ESR of 1.507 Ω at 120 Hz and +20°C, and dimensions of 22 mm diameter by 41 mm length. Operating temperature range is -40°C to +105°C. Designed for extended life with a 2000-hour load life test at rated voltage and ripple current. Package is axial leaded.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227TMA200M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227TMA200M
Aluminum Electrolytic 227TMA200M
Axial Leaded

Axial Leaded

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 227TMA200M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
227TMA200M-ND
Aluminum Electrolytic Capacitors 227TMA200M-ND
220µF 200V Aluminum Electrolytic Capacitors Axial, Can 1.507Ohm @ 120Hz 2000 Hrs @ 105°C

220µF 200V Aluminum Electrolytic Capacitors Axial, Can 1.507Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-227TMA200M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227TMA200M
Aluminum Electrolytic Capacitors 2002-227TMA200M
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 220µF 200V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 220µF 200V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 227TMA200M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
227TMA200M
Capacitors - Aluminum Electrolytic Capacitors 227TMA200M
CAP ALUM 220UF 20% 200V AXIAL

CAP ALUM 220UF 20% 200V AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 227TMA200M 227TMA200M-ND 2002-227TMA200M 227TMA200M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 105 C (-13 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101203U050CD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers