The 227TMA100M is a 220 μF, 100 VDC aluminum electrolytic capacitor with a maximum ESR of 0.678 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 430 mA at 105°C. It is rated for 2000 hours of load life at 105°C and rated voltage, with an operating temperature range of -40°C to +105°C. The capacitor has a diameter of 13 mm and a length of 31 mm (D×L). Capacitance tolerance is +20%, and leakage current does not exceed 100% of the maximum specified value after shelf or load life testing.
220µF 100V Aluminum Electrolytic Capacitors Axial, Can 678mOhm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 220µF 100V
CAP ALUM 220UF 20% 100V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227TMA100M | 227TMA100M-ND | 2002-227TMA100M | 227TMA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |