The 227TMA025M is a 220 µF, 25 VDC aluminum electrolytic capacitor with a maximum ESR of 1.206 Ω at 120 Hz and +20°C, rated for 1040 mA RMS ripple current at 105°C. It has a cylindrical axial-leaded package measuring 8x16 mm in diameter by length, operates from −40°C to +105°C, and complies with a 2000-hour load life specification at rated voltage and temperature. Capacitance tolerance is +20% at 120 Hz, 20°C. The part is designed for filtering, bypassing, coupling, and blocking applications.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
CAP ALUM 220UF 20% 25V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 227TMA025M | 2002-227TMA025M | 227TMA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | |
| Capacitance Tolerance | 20 (+/- %) |