Cornell Dubilier Aluminum Electrolytic Capacitors 227SAK035M

Description
Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 220µF 35V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 220µF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-227SAK035M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227SAK035M
Aluminum Electrolytic Capacitors 2002-227SAK035M
Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 220µF 35V

Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 220µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 227SAK035M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
227SAK035M-ND
Aluminum Electrolytic Capacitors 227SAK035M-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 1.055Ohm @ 120Hz 2000 Hrs @ 85°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can 1.055Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 227SAK035M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
227SAK035M
Capacitors - Aluminum Electrolytic Capacitors 227SAK035M
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 227SAK035M - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
227SAK035M
Aluminum Electrolytic Capacitors 227SAK035M
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-227SAK035M 227SAK035M-ND 227SAK035M 227SAK035M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Capacitance Type Fixed Fixed Fixed
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101332T150DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF
View Details
4 suppliers
Ceramic Capacitors - C17AH3R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details