Cornell Dubilier Aluminum Electrolytic 227RSS016M

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 202 mA @ 120 Hz, 85°C ESR: 1.28 Ω @ 120 Hz, 20°C Diameter: 10mm Length: 9mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 202 mA @ 120 Hz, 85°C ESR: 1.28 Ω @ 120 Hz, 20°C Diameter: 10mm Length: 9mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 227RSS016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 220 µF, a tolerance of ±20%, and an ESR of 1.281 Ω at 120 Hz and 20°C. It supports a ripple current of 202 mA RMS at 120 Hz and 85°C, and operates within a temperature range of -40°C to +85°C. The part has a cylindrical case measuring 10 mm in diameter and 9 mm in length, with a lead spacing of 5 mm. It complies with a 1000-hour load life test at 85°C and rated voltage, with capacitance change under 20%, dissipation factor under 200% of maximum specified, and leakage current not exceeding 100% of maximum specified.

Datasheet Summary
Powered by GS/AI

The 227RSS016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 220 µF, a tolerance of ±20%, and an ESR of 1.281 Ω at 120 Hz and 20°C. It supports a ripple current of 202 mA RMS at 120 Hz and 85°C, and operates within a temperature range of -40°C to +85°C. The part has a cylindrical case measuring 10 mm in diameter and 9 mm in length, with a lead spacing of 5 mm. It complies with a 1000-hour load life test at 85°C and rated voltage, with capacitance change under 20%, dissipation factor under 200% of maximum specified, and leakage current not exceeding 100% of maximum specified.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227RSS016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227RSS016M
Aluminum Electrolytic 227RSS016M
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 202 mA @ 120 Hz, 85°C ESR: 1.28 Ω @ 120 Hz, 20°C Diameter: 10mm Length: 9mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 202 mA @ 120 Hz, 85°C
  • ESR: 1.28 Ω @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 9mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 227RSS016M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101243U040BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers