Cornell Dubilier Aluminum Electrolytic Capacitors 227LMB250M2CC

Description
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 220µF 250V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 220µF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-227LMB250M2CC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227LMB250M2CC
Aluminum Electrolytic Capacitors 2002-227LMB250M2CC
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 220µF 250V

Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 220µF 250V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 227LMB250M2CC-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
227LMB250M2CC-ND
Aluminum Electrolytic Capacitors 227LMB250M2CC-ND
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.13036Ohm @ 120Hz 3000 Hrs @ 105°C

220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.13036Ohm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 227LMB250M2CC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
227LMB250M2CC
Capacitors - Aluminum Electrolytic Capacitors 227LMB250M2CC
CAP ALUM 220UF 20% 250V SNAP

CAP ALUM 220UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-227LMB250M2CC 227LMB250M2CC-ND 227LMB250M2CC
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers