Manufacturer: Illinois Capacitor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176193-227LBA250M2B
Termination: Snap in
Capacitance: 220 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 753.575 mΩ
Categories: Custom Parts
Case / Package: Aluminum
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Snap in
RoHS: Compliant
Voltage Rating (DC): 250 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1176193-227LBA250M2BD |
| Product Name | Custom Parts - Custom Parts (0 - A) - 227LBA250M2BD |