Cornell Dubilier Aluminum Electrolytic Capacitors 227KXM035MLN

Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 904.3mOhm @ 120Hz 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 904.3mOhm @ 120Hz 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 227KXM035MLN-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
227KXM035MLN-ND
Aluminum Electrolytic Capacitors 227KXM035MLN-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 904.3mOhm @ 120Hz 4000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can 904.3mOhm @ 120Hz 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-227KXM035MLN - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227KXM035MLN
Aluminum Electrolytic Capacitors 2002-227KXM035MLN
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 220µF 35V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 220µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 227KXM035MLN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
227KXM035MLN
Capacitors - Aluminum Electrolytic Capacitors 227KXM035MLN
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 227KXM035MLN-ND 2002-227KXM035MLN 227KXM035MLN
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details