Cornell Dubilier Aluminum Electrolytic 227FSL450XDP

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Photoflash aluminum electrolytic capacitor for emergency and signal lighting, rated at 450 WVDC with a capacitance of 220 µF, packaged in a 30x55 mm cylindrical case. It operates from -20°C to +70°C, has a capacitance tolerance of -10% to +20% at 120 Hz, a dissipation factor of 0.07 at 25°C and 120 Hz, and withstands 1 million flashes at rated voltage through a xenon flash tube. It meets shelf life and endurance requirements with specified limits on capacitance change, dissipation factor, and leakage current after aging tests.

Datasheet Summary
Powered by GS/AI

Photoflash aluminum electrolytic capacitor for emergency and signal lighting, rated at 450 WVDC with a capacitance of 220 µF, packaged in a 30x55 mm cylindrical case. It operates from -20°C to +70°C, has a capacitance tolerance of -10% to +20% at 120 Hz, a dissipation factor of 0.07 at 25°C and 120 Hz, and withstands 1 million flashes at rated voltage through a xenon flash tube. It meets shelf life and endurance requirements with specified limits on capacitance change, dissipation factor, and leakage current after aging tests.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227FSL450XDP - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227FSL450XDP
Aluminum Electrolytic 227FSL450XDP
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 227FSL450XDP
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 70 C (-4 to 158 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details