The 227FSB360XCD is a snap-in aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 220 µF, designed for high-voltage photoflash applications. It has a maximum ESR of 0.469 Ω at 120 Hz and 20°C, and its dimensions are 25 mm in diameter by 30 mm in height. The operating temperature range is -20°C to +55°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. It supports up to 5000 flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω, maintaining capacitance change under 10% and dissipation factor under 150% of the maximum specified value. Leakage current is specified at 1 × Cap (µA) after 5 minutes at rated voltage and 25°C. The capacitor meets shelf life requirements after 500 hours at 70°C with no voltage applied, with all key parameters remaining within 150% of their maximum specified values.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 227FSB360XCD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |