Cornell Dubilier Aluminum Electrolytic 227CKS016M

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 290 mA @ 120 Hz, 85°C ESR: 1.21 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 290 mA @ 120 Hz, 85°C ESR: 1.21 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 227CKS016M is an aluminum electrolytic capacitor with a capacitance of 220 µF and a rated voltage of 16 WVDC. It has a maximum ESR of 1.206 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1555 mA at 120 Hz and 85°C. The part is mounted in a radial leaded package with dimensions of 12.5 mm in diameter and 20 mm in length. It operates over a temperature range of -40°C to +85°C and has a load life of 2000 hours at 85°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

The 227CKS016M is an aluminum electrolytic capacitor with a capacitance of 220 µF and a rated voltage of 16 WVDC. It has a maximum ESR of 1.206 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1555 mA at 120 Hz and 85°C. The part is mounted in a radial leaded package with dimensions of 12.5 mm in diameter and 20 mm in length. It operates over a temperature range of -40°C to +85°C and has a load life of 2000 hours at 85°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227CKS016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227CKS016M
Aluminum Electrolytic 227CKS016M
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 290 mA @ 120 Hz, 85°C ESR: 1.21 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 290 mA @ 120 Hz, 85°C
  • ESR: 1.21 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 11mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1704-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1704-ND
Aluminum Electrolytic Capacitors 1572-1704-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 1.206Ohm @ 120Hz 2000 Hrs @ 85°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can 1.206Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-227CKS016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227CKS016M
Aluminum Electrolytic Capacitors 2002-227CKS016M
Radial Lead Aluminum Electrolytic Capacitors 220µF 16V

Radial Lead Aluminum Electrolytic Capacitors 220µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 227CKS016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
227CKS016M
Capacitors - Aluminum Electrolytic Capacitors 227CKS016M
CAP ALUM 220UF 20% 16V RADIAL

CAP ALUM 220UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 227CKS016M 1572-1704-ND 2002-227CKS016M 227CKS016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details