Cornell Dubilier Aluminum Electrolytic Capacitors 227CKE160MQW

Description
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 220µF 160V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 220µF 160V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-227CKE160MQW - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227CKE160MQW
Aluminum Electrolytic Capacitors 2002-227CKE160MQW
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 220µF 160V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 220µF 160V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 227CKE160MQW-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
227CKE160MQW-ND
Aluminum Electrolytic Capacitors 227CKE160MQW-ND
220µF 160V Aluminum Electrolytic Capacitors Radial, Can 1.13Ohm @ 120Hz 2000 Hrs @ 105°C

220µF 160V Aluminum Electrolytic Capacitors Radial, Can 1.13Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 227CKE160MQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
227CKE160MQW
Capacitors - Aluminum Electrolytic Capacitors 227CKE160MQW
CAP ALUM 220UF 20% 160V RADIAL

CAP ALUM 220UF 20% 160V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-227CKE160MQW 227CKE160MQW-ND 227CKE160MQW
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose Bypass Bypass; Bypass, Decoupling
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101462U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1713236 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details