The 227BPA025M is a bi-polar/non-polar aluminum electrolytic capacitor for audio coupling and crossover networks, housed in an axial leaded package measuring 10x24 mm. It has a rated voltage of 25 WVDC, a capacitance of 220 µF with a tolerance of +20% at 120 Hz and 20°C, an ESR of 1.507 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 390 mA at 85°C. The operating temperature range is -40°C to +85°C, and it meets a 2000-hour load life requirement at 85°C with rated voltage reversed every 250 hours. Leakage current is specified as 0.03CV or 3 µA, whichever is greater.
CAP ALUM 220UF 20% 25V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 227BPA025M | 227BPA025M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) |