Cornell Dubilier Aluminum Electrolytic 226RSS016M

Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 45 mA @ 120 Hz, 85°C ESR: 12.81 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 45 mA @ 120 Hz, 85°C ESR: 12.81 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 226RSS016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 22 µF, a tolerance of ±20%, and an ESR of 12.81 Ω at 120 Hz and 20°C. It supports a ripple current of 45 mA RMS at 120 Hz and 85°C, and has physical dimensions of 5 mm in diameter and 7 mm in length. The operating temperature range is -40°C to +85°C, with a load life of 1000 hours at 85°C under rated voltage. Lead spacing is 2 mm.

Datasheet Summary
Powered by GS/AI

The 226RSS016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 22 µF, a tolerance of ±20%, and an ESR of 12.81 Ω at 120 Hz and 20°C. It supports a ripple current of 45 mA RMS at 120 Hz and 85°C, and has physical dimensions of 5 mm in diameter and 7 mm in length. The operating temperature range is -40°C to +85°C, with a load life of 1000 hours at 85°C under rated voltage. Lead spacing is 2 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 226RSS016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
226RSS016M
Aluminum Electrolytic 226RSS016M
For New Design: Yes Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 45 mA @ 120 Hz, 85°C ESR: 12.81 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 22 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 45 mA @ 120 Hz, 85°C
  • ESR: 12.81 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 7mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 226RSS016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
226RSS016M
Capacitors - Aluminum Electrolytic Capacitors 226RSS016M
CAP ALUM 22UF 20% 16V RADIAL

CAP ALUM 22UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 226RSS016M 226RSS016M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U7R5AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers