Cornell Dubilier Aluminum Electrolytic 226PUM016M

Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 40 mA @ 120 Hz, 85°C ESR: 12.06 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 7mm Lead Spacing: 1.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 40 mA @ 120 Hz, 85°C ESR: 12.06 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 7mm Lead Spacing: 1.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 226PUM016M is an aluminum electrolytic capacitor designed for bypass, coupling, filtering, and blocking applications, with a rated voltage of 16 VDC, capacitance of 22 µF, and a tolerance of +20%. It has a maximum ESR of 12.057 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 40 mA at 120 Hz and 85°C. The component measures 4 mm in diameter and 7 mm in length, with a lead spacing of 1.5 mm. It operates over a temperature range of -40°C to +85°C and meets load life and shelf life requirements of 1000 hours at 85°C with rated voltage applied or no voltage applied, respectively. Capacitance change is limited to less than 25% of the initial value under both conditions, with dissipation factor and leakage current staying within specified limits. The part is lead-free and complies with the specified dimensional and performance standards for its series.

Datasheet Summary
Powered by GS/AI

The 226PUM016M is an aluminum electrolytic capacitor designed for bypass, coupling, filtering, and blocking applications, with a rated voltage of 16 VDC, capacitance of 22 µF, and a tolerance of +20%. It has a maximum ESR of 12.057 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 40 mA at 120 Hz and 85°C. The component measures 4 mm in diameter and 7 mm in length, with a lead spacing of 1.5 mm. It operates over a temperature range of -40°C to +85°C and meets load life and shelf life requirements of 1000 hours at 85°C with rated voltage applied or no voltage applied, respectively. Capacitance change is limited to less than 25% of the initial value under both conditions, with dissipation factor and leakage current staying within specified limits. The part is lead-free and complies with the specified dimensional and performance standards for its series.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 226PUM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
226PUM016M
Aluminum Electrolytic 226PUM016M
For New Design: Yes Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 40 mA @ 120 Hz, 85°C ESR: 12.06 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 7mm Lead Spacing: 1.5mm
  • For New Design: Yes
  • Capacitance: 22 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 40 mA @ 120 Hz, 85°C
  • ESR: 12.06 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 7mm
  • Lead Spacing: 1.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 226PUM016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
226PUM016M-ND
Aluminum Electrolytic Capacitors 226PUM016M-ND
22µF 16V Aluminum Electrolytic Capacitors Radial, Can 12.057Ohm @ 120Hz 2000 Hrs @ 85°C

22µF 16V Aluminum Electrolytic Capacitors Radial, Can 12.057Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-226PUM016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-226PUM016M
Aluminum Electrolytic Capacitors 2002-226PUM016M
Aluminum Electrolytic Capacitors, +85 ºC 7mm Height, Low Profile, Radial Leaded

Aluminum Electrolytic Capacitors, +85 ºC 7mm Height, Low Profile, Radial Leaded

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 226PUM016M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
226PUM016M
Capacitors - Aluminum Electrolytic Capacitors 226PUM016M
CAP ALUM 22UF 20% 16V RADIAL

CAP ALUM 22UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 226PUM016M 226PUM016M-ND 2002-226PUM016M 226PUM016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C612M100EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers