Cornell Dubilier Aluminum Electrolytic 226PGM016M

Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 42 mA @ 120 Hz, 105°C ESR: 12.06 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 42 mA @ 120 Hz, 105°C ESR: 12.06 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 226PGM016M is a 22 µF aluminum electrolytic capacitor with a rated voltage of 16 VDC, designed for bypass, coupling, and filtering applications. It has a diameter of 5 mm and a height of 7 mm. The component operates from -55°C to +105°C, with a dissipation factor of 0.12 at 120 Hz and 20°C, and a maximum ripple current of 42 mA at 120 Hz and 105°C. Its equivalent series resistance is 12.06 Ω at 120 Hz and 20°C. The lead spacing is 2 mm, and it meets a 1,000-hour load life specification at 105°C with rated voltage applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 226PGM016M is a 22 µF aluminum electrolytic capacitor with a rated voltage of 16 VDC, designed for bypass, coupling, and filtering applications. It has a diameter of 5 mm and a height of 7 mm. The component operates from -55°C to +105°C, with a dissipation factor of 0.12 at 120 Hz and 20°C, and a maximum ripple current of 42 mA at 120 Hz and 105°C. Its equivalent series resistance is 12.06 Ω at 120 Hz and 20°C. The lead spacing is 2 mm, and it meets a 1,000-hour load life specification at 105°C with rated voltage applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 226PGM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
226PGM016M
Aluminum Electrolytic 226PGM016M
For New Design: Yes Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 42 mA @ 120 Hz, 105°C ESR: 12.06 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 22 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 42 mA @ 120 Hz, 105°C
  • ESR: 12.06 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 7mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 226PGM016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
226PGM016M-ND
Aluminum Electrolytic Capacitors 226PGM016M-ND
22µF 16V Aluminum Electrolytic Capacitors Radial, Can 12.057Ohm @ 120Hz 1000 Hrs @ 105°C

22µF 16V Aluminum Electrolytic Capacitors Radial, Can 12.057Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-226PGM016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-226PGM016M
Aluminum Electrolytic Capacitors 2002-226PGM016M
Radial Lead Aluminum Electrolytic Capacitors, +105 ºC 7mm Height Low Profile 22µF 16V

Radial Lead Aluminum Electrolytic Capacitors, +105 ºC 7mm Height Low Profile 22µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 226PGM016M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
226PGM016M
Capacitors - Aluminum Electrolytic Capacitors 226PGM016M
CAP ALUM 22UF 20% 16V RADIAL

CAP ALUM 22UF 20% 16V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
226PGM016M
Aluminum Electrolytic Capacitors - Radial Leaded 226PGM016M
Aluminum Electrolytic Capacitors - Radial Leaded 22uF 16V 20% tol. ELECTROLYTIC

Aluminum Electrolytic Capacitors - Radial Leaded 22uF 16V 20% tol. ELECTROLYTIC

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 226PGM016M 226PGM016M-ND 2002-226PGM016M 226PGM016M 226PGM016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C483U063CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C563U063CD0D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers