Aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 22 µF, and a size of 6.3 mm in diameter by 5.4 mm in length. It operates from -40°C to +85°C, has a capacitance tolerance of ±20% at 120 Hz and 20°C, a maximum ESR of 13.564 Ω at 120 Hz and 20°C, and a maximum ripple current of 39 mA at 85°C and 120 Hz. It conforms to a load life requirement of 2000 hours at 85°C with rated voltage and a shelf life of 1000 hours at 85°C with no voltage applied.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 226NPS016M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |