Cornell Dubilier Film Paper Film Capacitors 226MWR100K

Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 80 mΩ Diameter: 22mm Length: 46mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 80 mΩ Diameter: 22mm Length: 46mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 226MWR100K is an axial lead metallized polyester film capacitor rated for 100 VDC with a capacitance of 22 µF. It has dimensions of 22 mm in diameter and 46 mm in length, with a lead diameter of 1.0 mm. It operates within a temperature range of -40°C to +105°C and meets a dielectric strength of 160% of rated voltage for 2 seconds at 25°C. The construction features flame-retardant polyester tape with epoxy resin end fills compliant to UL94V0, and leads are lead-free tinned. The dv/dt rating is 2 V/µsec.

Datasheet Summary
Powered by GS/AI

The 226MWR100K is an axial lead metallized polyester film capacitor rated for 100 VDC with a capacitance of 22 µF. It has dimensions of 22 mm in diameter and 46 mm in length, with a lead diameter of 1.0 mm. It operates within a temperature range of -40°C to +105°C and meets a dielectric strength of 160% of rated voltage for 2 seconds at 25°C. The construction features flame-retardant polyester tape with epoxy resin end fills compliant to UL94V0, and leads are lead-free tinned. The dv/dt rating is 2 V/µsec.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 226MWR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
226MWR100K
Film Paper Film Capacitors 226MWR100K
For New Design: Yes Capacitance: 22 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 80 mΩ Diameter: 22mm Length: 46mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 22 µF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 2
  • RMS Current: —
  • ESR: 80 mΩ
  • Diameter: 22mm
  • Length: 46mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 226MWR100K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
226MWR100K-ND
Film Capacitors 226MWR100K-ND
22µF Film Capacitor 63V 100V Polyester, Metallized Axial

22µF Film Capacitor 63V 100V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-226MWR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-226MWR100K
Film Capacitors 2002-226MWR100K
Metallized Polyester Film Capacitors 22µF 100V

Metallized Polyester Film Capacitors 22µF 100V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 226MWR100K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
226MWR100K
Capacitors - Film Capacitors 226MWR100K
CAP FILM 22UF 10% 100VDC AXIAL

CAP FILM 22UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 226MWR100K 226MWR100K-ND 2002-226MWR100K 226MWR100K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105PMB850KSP2 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers
Film Capacitors - 2002-104MPR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers