Cornell Dubilier Aluminum Electrolytic Capacitors 226KXM100M

Description
22µF 100V Aluminum Electrolytic Capacitors Radial, Can 7.5357Ohm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 100V Aluminum Electrolytic Capacitors Radial, Can 7.5357Ohm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 226KXM100M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
226KXM100M-ND
Aluminum Electrolytic Capacitors 226KXM100M-ND
22µF 100V Aluminum Electrolytic Capacitors Radial, Can 7.5357Ohm @ 120Hz 3000 Hrs @ 105°C

22µF 100V Aluminum Electrolytic Capacitors Radial, Can 7.5357Ohm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-226KXM100M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-226KXM100M
Aluminum Electrolytic Capacitors 2002-226KXM100M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 22µF 100V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 22µF 100V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 226KXM100M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
226KXM100M
Capacitors - Aluminum Electrolytic Capacitors 226KXM100M
CAP ALUM 22UF 20% 100V RADIAL

CAP ALUM 22UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 226KXM100M-ND 2002-226KXM100M 226KXM100M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Bypass Bypass; Bypass, Decoupling
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details