Cornell Dubilier Aluminum Electrolytic Capacitors 226CKS160M

Description
22µF 160V Aluminum Electrolytic Capacitors Radial, Can 15.071Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 160V Aluminum Electrolytic Capacitors Radial, Can 15.071Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 226CKS160M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
226CKS160M-ND
Aluminum Electrolytic Capacitors 226CKS160M-ND
22µF 160V Aluminum Electrolytic Capacitors Radial, Can 15.071Ohm @ 120Hz 2000 Hrs @ 85°C

22µF 160V Aluminum Electrolytic Capacitors Radial, Can 15.071Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-226CKS160M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-226CKS160M
Aluminum Electrolytic Capacitors 2002-226CKS160M
Radial Lead Aluminum Electrolytic Capacitors 22µF 160V

Radial Lead Aluminum Electrolytic Capacitors 22µF 160V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 226CKS160M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
226CKS160M
Capacitors - Aluminum Electrolytic Capacitors 226CKS160M
CAP ALUM 22UF 20% 160V RADIAL

CAP ALUM 22UF 20% 160V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 226CKS160M-ND 2002-226CKS160M 226CKS160M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Bypass General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701251 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details