Cornell Dubilier Aluminum Electrolytic Capacitors 226CKH063M

Description
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 22µF 63V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 22µF 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-226CKH063M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-226CKH063M
Aluminum Electrolytic Capacitors 2002-226CKH063M
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 22µF 63V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 22µF 63V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1691-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1691-ND
Aluminum Electrolytic Capacitors 1572-1691-ND
22µF 63V Aluminum Electrolytic Capacitors Radial, Can 6.7822Ohm @ 120Hz 2000 Hrs @ 105°C

22µF 63V Aluminum Electrolytic Capacitors Radial, Can 6.7822Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 226CKH063M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
226CKH063M
Capacitors - Aluminum Electrolytic Capacitors 226CKH063M
CAP ALUM 22UF 20% 63V RADIAL

CAP ALUM 22UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-226CKH063M 1572-1691-ND 226CKH063M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details