Knowles Ceramic Capacitors 2225Y9000184KZT

Description
0.18µF ±10% 900V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.18µF ±10% 900V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2225Y9000184KZTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225Y9000184KZTTR-ND
Ceramic Capacitors 1608-2225Y9000184KZTTR-ND
0.18µF ±10% 900V Ceramic Capacitor X7R 2225 (5763 Metric)

0.18µF ±10% 900V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2225Y9000184KZTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225Y9000184KZTCT-ND
Ceramic Capacitors 1608-2225Y9000184KZTCT-ND
0.18µF ±10% 900V Ceramic Capacitor X7R 2225 (5763 Metric)

0.18µF ±10% 900V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1608-2225Y9000184KZTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1800 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 226AVD010MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details