Knowles Ceramic Capacitors 2225Y6K00102MXT

Description
1000pF ±20% 6000V (6kV) Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 6000V (6kV) Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225Y6K00102MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225Y6K00102MXT-ND
Ceramic Capacitors 2225Y6K00102MXT-ND
1000pF ±20% 6000V (6kV) Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

1000pF ±20% 6000V (6kV) Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225Y6K00102MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225Y6K00102MXT
Ceramic Capacitors 2225Y6K00102MXT
CAP CER 1000PF 6KV X7R 2225

CAP CER 1000PF 6KV X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2225Y6K00102MXT-ND 2225Y6K00102MXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 6000 volts 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 380LX103M025J022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details