Knowles Ceramic Capacitors 2225Y6300824KJTWS2

Description
2225 630VDC 820NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2225 630VDC 820NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2225Y6300824KJTWS2TR-ND - DigiKey
Thief River Falls, MN, United States
2225 630VDC 820NF 10% X7R(2R1)

2225 630VDC 820NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2225Y6300824KJTWS2DKR-ND - DigiKey
Thief River Falls, MN, United States
2225 630VDC 820NF 10% X7R(2R1)

2225 630VDC 820NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2225Y6300824KJTWS2CT-ND - DigiKey
Thief River Falls, MN, United States
2225 630VDC 820NF 10% X7R(2R1)

2225 630VDC 820NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2225Y6300824KJTWS2TR-ND 1608-2225Y6300824KJTWS2DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details