2225 500VDC 1.2UF 10% X7R(2R1) A
2225 500VDC 1.2UF 10% X7R(2R1) A
2225 500VDC 1.2UF 10% X7R(2R1) A
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1608-2225Y5000125KSTWS2DKR-ND | 1608-2225Y5000125KSTWS2TR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.2 microF | 1.2 microF |