Knowles Ceramic Capacitors 2225Y4K00181FCT

Description
180pF ±1% 4000V (4kV) Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet
Description
180pF ±1% 4000V (4kV) Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225Y4K00181FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225Y4K00181FCT-ND
Ceramic Capacitors 2225Y4K00181FCT-ND
180pF ±1% 4000V (4kV) Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

180pF ±1% 4000V (4kV) Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225Y4K00181FCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225Y4K00181FCT
Ceramic Capacitors 2225Y4K00181FCT
CAP CER 180PF 4KV C0G/NP0 2225

CAP CER 180PF 4KV C0G/NP0 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2225Y4K00181FCT-ND 2225Y4K00181FCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 4000 volts 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details