Knowles Ceramic Capacitors 2225Y3K00562JXT

Description
5600pF ±5% 3000V (3kV) Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet
Description
5600pF ±5% 3000V (3kV) Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225Y3K00562JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225Y3K00562JXT-ND
Ceramic Capacitors 2225Y3K00562JXT-ND
5600pF ±5% 3000V (3kV) Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

5600pF ±5% 3000V (3kV) Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225Y3K00562JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225Y3K00562JXT
Ceramic Capacitors 2225Y3K00562JXT
CAP CER 5600PF 3KV X7R 2225

CAP CER 5600PF 3KV X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2225Y3K00562JXT-ND 2225Y3K00562JXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
IGBT Snubber Capacitor - 105PMB122KSP1 - Richardson RFPD
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
View Details
5 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details