Knowles Ceramic Capacitors 2225Y2000821JCT

Description
820pF ±5% 200V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet
Description
820pF ±5% 200V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225Y2000821JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225Y2000821JCT-ND
Ceramic Capacitors 2225Y2000821JCT-ND
820pF ±5% 200V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

820pF ±5% 200V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2225Y2000821JCT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4111-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details