Knowles Ceramic Capacitors 2225Y2000274MXT

Description
0.27µF ±20% 200V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.27µF ±20% 200V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225Y2000274MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225Y2000274MXT-ND
Ceramic Capacitors 2225Y2000274MXT-ND
0.27µF ±20% 200V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

0.27µF ±20% 200V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225Y2000274MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225Y2000274MXT
Ceramic Capacitors 2225Y2000274MXT
CAP CER 0.27UF 200V X7R 2225

CAP CER 0.27UF 200V X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2225Y2000274MXT-ND 2225Y2000274MXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M39014/011282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1345676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details