Knowles Precision Devices Ceramic Capacitors 2225Y1000391KFT

Description
390pF ±10% 100V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet
Description
390pF ±10% 100V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225Y1000391KFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225Y1000391KFT-ND
Ceramic Capacitors 2225Y1000391KFT-ND
390pF ±10% 100V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

390pF ±10% 100V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2225Y1000391KFT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C101J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details