Knowles Ceramic Capacitors 2225Y1000222GCT

Description
2200pF ±2% 100V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet
Description
2200pF ±2% 100V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225Y1000222GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225Y1000222GCT-ND
Ceramic Capacitors 2225Y1000222GCT-ND
2200pF ±2% 100V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

2200pF ±2% 100V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225Y1000222GCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225Y1000222GCT
Ceramic Capacitors 2225Y1000222GCT
CAP CER 2200PF 100V C0G/NP0 2225

CAP CER 2200PF 100V C0G/NP0 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2225Y1000222GCT-ND 2225Y1000222GCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details