Knowles Ceramic Capacitors 2225Y0160563JXR

Description
CAP CER 0.056UF 16V X7R 2225
Datasheet
Description
CAP CER 0.056UF 16V X7R 2225
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225Y0160563JXR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225Y0160563JXR
Ceramic Capacitors 2225Y0160563JXR
CAP CER 0.056UF 16V X7R 2225

CAP CER 0.056UF 16V X7R 2225

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number 2225Y0160563JXR
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers