0.068µF ±10% 10V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
CAP CER 0.068UF 10V C0G/NP0 2225
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2225Y0100683KCT-ND | 2225Y0100683KCT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0680 microF | 0.0680 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |