Knowles Ceramic Capacitors 2225Y0100272GCT

Description
2700pF ±2% 10V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet
Description
2700pF ±2% 10V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225Y0100272GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225Y0100272GCT-ND
Ceramic Capacitors 2225Y0100272GCT-ND
2700pF ±2% 10V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

2700pF ±2% 10V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225Y0100272GCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225Y0100272GCT
Ceramic Capacitors 2225Y0100272GCT
CAP CER 2700PF 10V C0G/NP0 2225

CAP CER 2700PF 10V C0G/NP0 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2225Y0100272GCT-ND 2225Y0100272GCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers