Knowles Ceramic Capacitors 2225J5000474KXT

Description
0.47µF ±10% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225J5000474KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225J5000474KXT-ND
Ceramic Capacitors 2225J5000474KXT-ND
0.47µF ±10% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

0.47µF ±10% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1200710-2225J5000474KXT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1200710-2225J5000474KXT
Capacitors - Ceramic Capacitors 1200710-2225J5000474KXT
Win Source Part Number: 1200710-2225J5000474 KXT Category: Capacitors>Ceramic Capacitors Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R (2R1) Thickness (Max): 0.098" (2.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 2225 (5763 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.248" W (5.70mm x 6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: 2225J

Win Source Part Number: 1200710-2225J5000474KXT
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: X7R (2R1)
Thickness (Max): 0.098" (2.50mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 2225 (5763 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.224" L x 0.248" W (5.70mm x 6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Base Product Number: 2225J

Buy Now Datasheet
Ceramic Capacitors - 2225J5000474KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225J5000474KXT
Ceramic Capacitors 2225J5000474KXT
CAP CER 0.47UF 500V X7R 2225

CAP CER 0.47UF 500V X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 2225J5000474KXT-ND 1200710-2225J5000474KXT 2225J5000474KXT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021331 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details