Knowles Precision Devices Ceramic Capacitors 2225J5000332KXT

Description
3300pF ±10% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225J5000332KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225J5000332KXT-ND
Ceramic Capacitors 2225J5000332KXT-ND
3300pF ±10% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

3300pF ±10% 500V Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2225J5000332KXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details