Knowles Ceramic Capacitors 2225J2K50100FCT

Description
10pF ±1% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet
Description
10pF ±1% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225J2K50100FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225J2K50100FCT-ND
Ceramic Capacitors 2225J2K50100FCT-ND
10pF ±1% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

10pF ±1% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1351639-2225J2K50100FCT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1351639-2225J2K50100FCT
Capacitors - Ceramic Capacitors 1351639-2225J2K50100FCT
Win Source Part Number: 1351639-2225J2K50100 FCT Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Size / Dimension: 0.224" L x 0.248" W (5.70mm x 6.30mm) Applications: General Purpose Standard Package: 500 Capacitance: 10 pF Tolerance: ±1% Voltage - Rated: 2500V (2.5kV) Temperature Coefficient: C0G, NP0 (1B) Thickness (Max): 0.098" (2.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 2225 (5763 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: 2225J

Win Source Part Number: 1351639-2225J2K50100FCT
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Size / Dimension: 0.224" L x 0.248" W (5.70mm x 6.30mm)
Applications: General Purpose
Standard Package: 500
Capacitance: 10 pF
Tolerance: ±1%
Voltage - Rated: 2500V (2.5kV)
Temperature Coefficient: C0G, NP0 (1B)
Thickness (Max): 0.098" (2.50mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 2225 (5763 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Base Product Number: 2225J

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number 2225J2K50100FCT-ND 1351639-2225J2K50100FCT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details