Manufacturer: AMIS
Category: Battery Products - Battery Holders, Clips, Contacts
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
| Win Source Electronics | |
|---|---|
| Product Category | Battery Holders |
| Product Number | 2225J2K00103KXT |
| Product Name | Battery Products - Battery Holders, Clips, Contacts |