Knowles Precision Devices Ceramic Capacitors 2225J2000182KFT

Description
1800pF ±10% 200V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 200V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225J2000182KFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225J2000182KFT-ND
Ceramic Capacitors 2225J2000182KFT-ND
1800pF ±10% 200V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

1800pF ±10% 200V Ceramic Capacitor C0G, NP0 (1B) 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225J2000182KFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225J2000182KFT
Ceramic Capacitors 2225J2000182KFT
CAP CER 1800PF 200V C0G/NP0 2225

CAP CER 1800PF 200V C0G/NP0 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2225J2000182KFT-ND 2225J2000182KFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details