Knowles Ceramic Capacitors 2225J1K50683KXT

Description
CAP CER 0.068UF 1.5KV X7R 2225
Request a Quote Datasheet
Description
CAP CER 0.068UF 1.5KV X7R 2225
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2225J1K50683KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225J1K50683KXTDKR-ND
Ceramic Capacitors 1608-2225J1K50683KXTDKR-ND
CAP CER 0.068UF 1.5KV X7R 2225

CAP CER 0.068UF 1.5KV X7R 2225

Buy Now Datasheet
Ceramic Capacitors - 1608-2225J1K50683KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225J1K50683KXTCT-ND
Ceramic Capacitors 1608-2225J1K50683KXTCT-ND
CAP CER 0.068UF 1.5KV X7R 2225

CAP CER 0.068UF 1.5KV X7R 2225

Buy Now Datasheet
Ceramic Capacitors - 1608-2225J1K50683KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225J1K50683KXTTR-ND
Ceramic Capacitors 1608-2225J1K50683KXTTR-ND
0.068µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

0.068µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225J1K50683KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225J1K50683KXT
Ceramic Capacitors 2225J1K50683KXT
CAP CER 0.068UF 1.5KV X7R 2225

CAP CER 0.068UF 1.5KV X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-2225J1K50683KXTDKR-ND 1608-2225J1K50683KXTCT-ND 2225J1K50683KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC1500K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers